EN
  • EN
  • DE

TDA12064PQ/N1D00

Part No TDA12064PQ/N1D00
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361562-TDA12064PQ/N1D00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12064PQ/N1D00 CAD Model

Description

The TDA12064PQ/N1D00 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This IC is designed to cater to the demanding needs of modern television and video systems, offering exceptional performance and reliability.

Key Features

  • High Integration: The TDA12064PQ/N1D00 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and manufacturing processes.
  • Advanced Video Processing: It features sophisticated video processing capabilities that enhance picture quality, providing viewers with a superior visual experience.
  • Compatibility: This IC is designed to be compatible with various video standards, ensuring its versatility for use in multiple regions and systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the TDA12064PQ/N1D00, making it an ideal choice for eco-friendly applications and helping to reduce overall system power requirements.

Applications

The TDA12064PQ/N1D00 is primarily used in television sets, digital video broadcasting (DVB) systems, and other multimedia devices. Its advanced features make it suitable for high-definition (HD) applications that require crisp, clear imagery and smooth video playback.

Technical Specifications

The technical specifications of the TDA12064PQ/N1D00 include:

  • Supply voltage: Typically 5V
  • Operating temperature range: -20°C to 70°C
  • Package: PQFP (Plastic Quad Flat Pack)
  • Lead-free and RoHS compliant

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA12064PQ/N1D00 undergoes rigorous testing and quality assurance measures to ensure it meets industry standards for performance and reliability.

Support and Resources

Customers can access a wealth of support and resources from NXP, including detailed datasheets, application notes, and technical support from the company's team of experts. These resources are designed to help integrate the TDA12064PQ/N1D00 into various applications smoothly and effectively.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess