NXP TDA1308T/N2/G Headphone Amplifier
The TDA1308T/N2/G is a high-performance, integrated class-AB stereo headphone driver manufactured by NXP Semiconductors. This compact, surface-mountable device is designed to deliver quality audio performance with low power consumption, making it an ideal choice for a wide range of portable audio devices, such as MP3 players, mobile phones, and tablets, as well as audio equipment like personal computers and TVs.
Key Features
- High-Quality Audio Amplification: The TDA1308T/N2/G is engineered to provide a clean and powerful audio signal, ensuring an enhanced listening experience with minimal distortion.
- Low Voltage Operation: It operates effectively over a wide range of supply voltages from 3V to 6V, making it suitable for battery-operated devices.
- Low Power Consumption: The device is designed for efficiency, with a low quiescent current that helps to extend battery life in portable applications.
- No External Components Required: The headphone amplifier is designed to function optimally without the need for external components, simplifying design and reducing overall system cost.
- Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short-circuit conditions.
- Unity-Gain Stable: The amplifier can operate at unity gain without external compensation, providing design flexibility.
Applications
The TDA1308T/N2/G is versatile and can be used in a variety of applications that require high-quality audio amplification. Its robust design and ease of integration make it a preferred choice for designers looking to enhance the audio experience in their products.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3V to 6V
Output Power
Dependent on load and supply voltage
Package
SO8
Operating Temperature Range
-40°C to +85°C
Whether you are developing a new audio product or seeking to upgrade an existing design, the TDA1308T/N2/G from NXP offers a reliable and cost-effective solution that does not compromise on sound quality.