EN
  • EN
  • DE

TDA15031HNC911ZZ

Part No TDA15031HNC911ZZ
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098821-TDA15031HNC911ZZ
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA15031HNC911ZZ CAD Model

Description

The NXP TDA15031HNC911ZZ is a highly sophisticated integrated circuit designed for advanced television and monitor display applications. This IC is a testament to NXP's commitment to providing cutting-edge technology for the enhancement of multimedia experiences. The TDA15031HNC911ZZ is part of NXP's acclaimed line of products known for their reliability, performance, and integration of the latest technological advancements.

Key Features

  • High-Quality Video Processing: The TDA15031HNC911ZZ boasts superior video processing capabilities, ensuring crisp and clear images for an immersive viewing experience.
  • Advanced Color Management: With its advanced color management system, this IC delivers vivid and accurate color reproduction, enhancing the overall picture quality.
  • Multi-Standard Support: Designed to be versatile, it supports various video standards, making it suitable for a wide range of television and monitor displays worldwide.
  • Integrated Audio Decoder: The inclusion of an integrated audio decoder simplifies the design and reduces the need for additional components, thus saving space and cost.
  • Low Power Consumption: Energy efficiency is a key consideration, and the TDA15031HNC911ZZ is engineered to operate with low power consumption, making it an environmentally friendly choice.

Applications

The TDA15031HNC911ZZ is ideally suited for a variety of applications within the consumer electronics market. It is perfect for:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Display panels for professional and consumer use

Technical Specifications

As a product designed for high-performance display applications, the TDA15031HNC911ZZ comes with a range of technical specifications that ensure it meets the rigorous demands of modern multimedia devices. It operates within a specific temperature range and complies with industry-standard protocols for video and audio processing.

Conclusion

The NXP TDA15031HNC911ZZ integrated circuit represents a blend of performance, efficiency, and quality. Its ability to deliver high-quality video and audio output makes it an indispensable component for manufacturers seeking to offer the best in display technology to their customers. NXP's dedication to innovation is clearly reflected in the TDA15031HNC911ZZ, making it a smart choice for your next project in the realm of visual display solutions.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess