EN
  • EN
  • DE

TDA1597T/V1,112

Part No TDA1597T/V1,112
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF AMP/DEMOD 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Amplifier
Operating Supply Current 26mA
Supply Voltage - Operating 7.5 V to 12 V
Case / Package 20-SO
Win Source Part Number 130957-TDA1597T/V1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1597T/V1,112 CAD Model

Description

The TDA1597T/V1,112 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance IC is specifically engineered to cater to the needs of modern electronic applications, providing a robust solution for signal processing tasks.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA1597T/V1,112
  • Category: Integrated Circuits (ICs)
  • Type: Signal Processing IC
  • Package: Surface Mount Technology (SMT) compatible
  • Operating Temperature Range: Specified by the manufacturer
  • Quality: High reliability and performance

Applications

The TDA1597T/V1,112 is versatile and can be used in a wide range of applications. It is ideal for use in:

  • Telecommunication systems
  • Automotive electronics
  • Consumer electronic devices
  • Industrial control systems
  • Data processing equipment

Product Advantages

This IC from NXP Semiconductors offers numerous advantages to designers and engineers. Its compact surface mount package allows for efficient use of board space, which is critical in today's miniaturized electronic devices. The TDA1597T/V1,112 is designed for high reliability, ensuring stable operation over a wide range of environmental conditions. Furthermore, it is characterized by its ease of integration into various electronic systems, simplifying the design and development process.

Quality Assurance

NXP Semiconductors is committed to providing products that meet the highest standards of quality and performance. The TDA1597T/V1,112 undergoes rigorous testing and quality control measures to ensure it meets these standards, providing customers with confidence in their designs.

For detailed specifications, application notes, and further information, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess