EN
  • EN
  • DE

TDA18250HN

Part No TDA18250HN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Cable Silicon Tuner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265909-TDA18250HN
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18250HN CAD Model

Description

The TDA18250HN is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable technology solutions. This high-performance product is engineered to meet the demanding requirements of modern digital TV applications, offering an exceptional user experience.

NXP TDA18250HN Silicon Tuner

Key Features

  • Multi-standard support: The TDA18250HN is compatible with a wide range of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This versatility ensures its suitability for a global market and enables manufacturers to develop products for various regions without changing the tuner.
  • High integration: This IC incorporates an RF tracking filter, RF amplifiers, and a complete PLL system, reducing the need for external components and simplifying the design process for TV manufacturers.
  • Low power consumption: Designed with energy efficiency in mind, the TDA18250HN minimizes power usage, which is crucial for portable devices and contributes to the overall energy-saving features of consumer electronics.
  • Excellent performance: Users can expect outstanding sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal strength or in the presence of interference.

Applications

The versatility and robust performance of the TDA18250HN make it an ideal choice for a variety of applications, including but not limited to:

  • Integrated digital televisions (iDTVs)
  • Set-top boxes (STBs)
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

Parameter Specification Supply Voltage 3.3V Operating Temperature Range -40°C to 85°C Package QFN

NXP's TDA18250HN is a testament to the company's commitment to innovation and quality. With its advanced features and flexibility, it stands out as a top choice for manufacturers seeking a reliable and high-performing silicon tuner solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
International Rectifier
Need more? Email Us
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess