EN
  • EN
  • DE

TDA18252HN/C1/S1

Part No TDA18252HN/C1/S1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description INTEGRATED CIRCUIT / Video Tuner IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0000
Win Source Part Number 899392-TDA18252HN/C1/S1
Ultra Librarian 3D Model Ultra Librarian TDA18252HN/C1/S1 CAD Model

Description

The TDA18252HN/C1/S1 is a cutting-edge silicon tuner developed by NXP Semiconductors, a leading technology company renowned for its innovative solutions in the electronics market. This high-performance integrated circuit is designed to meet the rigorous demands of contemporary TV and set-top box applications, offering unparalleled reception quality and a seamless viewing experience.

Key Features

  • Wide Frequency Range: The TDA18252HN/C1/S1 supports a broad range of frequencies, making it suitable for various broadcasting standards worldwide, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC.
  • High Integration: This tuner integrates multiple functions into a single chip, reducing the need for external components and simplifying design for manufacturers.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18252HN/C1/S1 helps devices achieve lower power consumption, which is critical for battery-powered and eco-friendly applications.
  • Exceptional Performance: It ensures excellent sensitivity and selectivity, providing top-notch signal reception even in challenging conditions.
  • Multiple Broadcast Standards: The tuner is compatible with a wide array of digital TV standards, offering flexibility for deployment in different regions and systems.

Applications

The TDA18252HN/C1/S1 is ideal for a range of applications, including but not limited to:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV

Technical Specifications

Some of the technical specifications for the TDA18252HN/C1/S1 include:

  • Supply voltage: 3.3V
  • Package: HVQFN40 (6x6 mm)
  • Operating temperature range: -40°C to +85°C

In summary, the TDA18252HN/C1/S1 from NXP Semiconductors is a versatile and efficient silicon tuner that offers excellent performance for digital TV reception. Its support for multiple broadcasting standards and low power consumption makes it an ideal choice for manufacturers looking to create high-quality, energy-efficient TV and video devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 894 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess