Product Overview: TDA18275HN/C1Y by NXP
The TDA18275HN/C1Y is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is engineered to deliver exceptional signal reception for terrestrial and cable digital television. It has been specifically crafted to meet the rigorous demands of modern TV and set-top box applications, offering a versatile and reliable solution for manufacturers and consumers alike.
Key Features
- Multi-Standard Support: The TDA18275HN/C1Y is compatible with a wide range of digital television standards, including DVB-T, DVB-T2, DVB-C, ISDB-T, and ATSC, making it a highly adaptable solution for global markets.
- High Integration: This IC incorporates a low-noise amplifier (LNA), a variable gain amplifier (VGA), and a programmable filter, which simplifies the design of the end product and reduces the overall component count.
- Low Power Consumption: Designed with energy efficiency in mind, the TDA18275HN/C1Y helps to minimize power usage, making it ideal for eco-friendly devices and applications.
- Excellent Performance: With its advanced noise reduction and signal processing capabilities, this tuner IC ensures high-quality signal reception even in challenging conditions.
Applications
The versatility of the TDA18275HN/C1Y makes it suitable for a variety of applications, including:
- Flat-panel televisions
- Digital set-top boxes
- Personal video recorders (PVRs)
- PC TV cards
Technical Specifications
With its advanced feature set, the TDA18275HN/C1Y offers the following technical specifications:
- Supply voltage: 3.3 V
- RF input frequency range: 42 to 1002 MHz
- Output channel bandwidth: 6, 7, or 8 MHz
- Small footprint: HVQFN40 package
The TDA18275HN/C1Y from NXP stands out as a robust and efficient solution for next-generation television and broadcast applications. Its high level of integration, coupled with low power consumption and support for multiple standards, ensures a top-tier user experience and a future-proof design for manufacturers.