EN
  • EN
  • DE
  • IT

TDA18284HN/C1E

Part No TDA18284HN/C1E
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number TDA182
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1148874-TDA18284HN/C1E
Ultra Librarian 3D Model Ultra Librarian TDA18284HN/C1E CAD Model

Description

The NXP TDA18284HN/C1E is a cutting-edge silicon tuner integrated circuit (IC) designed to deliver exceptional reception quality for terrestrial and cable digital television. This high-performance tuner is part of NXP's renowned TDA182xx family and is engineered to meet the demands of modern TV and set-top box applications.

The TDA18284HN/C1E boasts a wide frequency range, covering VHF, UHF, and even the lower L-band frequencies. This makes it an incredibly versatile component for a broad spectrum of broadcasting standards, including DVB-T, DVB-T2, DVB-C, ISDB-T, and ATSC. It is also engineered to support future broadcasting standards, ensuring that devices utilizing this tuner remain relevant and functional as technology evolves.

With its state-of-the-art design, the TDA18284HN/C1E provides excellent sensitivity and selectivity, enabling clear signal reception even in areas with weak signal strength or high levels of interference. The IC incorporates advanced features such as an on-chip tracking filter and an on-chip power detector, which contribute to its superior performance.

The integration of NXP's proven Silicon Tuner technology within the TDA18284HN/C1E allows for a reduced bill of materials and a simplified design for manufacturers. Its small form factor and low power consumption make it an ideal choice for compact devices, portable systems, and energy-efficient solutions.

In addition to its technical capabilities, the TDA18284HN/C1E is designed with ease of use in mind. It offers an I2C-bus controlled interface for straightforward communication with a microcontroller, and its fully integrated loop-through path allows for seamless connection to additional tuners or devices without the need for external components.

Overall, the NXP TDA18284HN/C1E is a highly reliable and feature-rich silicon tuner that provides exceptional performance for digital TV reception. Its robust design and advanced technology make it the tuner of choice for manufacturers looking to deliver top-tier TV and multimedia experiences to consumers.

You May Also Be Interested in

Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess