EN
  • EN
  • DE

TDA19971BHN/C1,557

Part No TDA19971BHN/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO RECEIVER 72HVQFN  /  Video Receiver IC I²C HDMI 1.4a, IEC 60958, IEC 61937, ITU-R BT.656 72-HVQFN (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Receiver
Applications Consumer Video
Standards HDMI 1.4a, IEC 60958, IEC 61937, ITU-R BT.656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V, 3.13V ~ 3.47V
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-HVQFN (10x10)
Base Product Number TDA19971
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935297454557,NXPNXPTDA19971BHN/C1,557,2156-TDA19971BHN/C1557
Standard Package 840
Win Source Part Number 962879-TDA19971BHN/C1,557
Ultra Librarian 3D Model Ultra Librarian TDA19971BHN/C1,557 CAD Model

Description

The TDA19971BHN/C1,557 is a high-performance HDMI receiver integrated circuit (IC) manufactured by NXP Semiconductors. This advanced chip is designed to provide a comprehensive solution for high-definition multimedia interface applications. It is capable of receiving audio and video data over HDMI connections, offering an optimal interface for digital TVs, PC monitors, set-top boxes, and a range of other multimedia devices.

Key Features

  • High-Definition Support: The TDA19971BHN/C1,557 supports a wide range of high-definition video formats, including 1080p, ensuring compatibility with the latest video content and displays.
  • Advanced Audio Processing: This IC is capable of handling multiple audio formats, including standard stereo audio as well as multi-channel audio streams, providing a rich audio experience for end-users.
  • Deep Color Technology: It supports deep color depths up to 48 bits per pixel, allowing for a more vibrant and detailed picture quality.
  • Enhanced Connectivity: With support for HDMI 1.4 features, the TDA19971BHN/C1,557 facilitates advanced connectivity options such as Ethernet channel, audio return channel (ARC), and 3D over HDMI.

Technical Specifications

  • Package: HVQFN56, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate reliably over an extended temperature range, making it suitable for various environments.
  • Integrated Equalizer: Features an on-chip equalizer to compensate for signal degradation over long cable runs.
  • Low Power Consumption: Optimized for energy efficiency, the TDA19971BHN/C1,557 helps reduce the overall power consumption of the host device.

Applications

The versatility of the TDA19971BHN/C1,557 makes it an ideal HDMI solution for a multitude of applications. It is particularly well-suited for:

  • Digital Televisions
  • PC Monitors
  • Set-top Boxes
  • Home Theater Systems
  • Gaming Consoles

With its robust feature set and adherence to the latest HDMI standards, the TDA19971BHN/C1,557 from NXP Semiconductors stands out as a leading choice for developers and manufacturers looking to incorporate high-quality HDMI functionality into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess