EN
  • EN
  • DE

SN74LVC16543DGGR

Part No SN74LVC16543DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP  /  Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74LVC16
Other Names -296-9844-1,-SN74LVC16543DGGRR,296-9844-6,296-9844-2,296-9844-2R,-296-9844-1,296-9844-1,296-9844-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259423-SN74LVC16543DGGR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16543DGGR CAD Model

Description

SN74LVC16543DGGR by Texas Instruments

The SN74LVC16543DGGR is a high-performance integrated circuit designed by Texas Instruments, renowned for its precision engineering and reliability in the semiconductor industry. This particular chip belongs to the 74LVC family and offers a 16-bit transparent D-type latch with 3-state outputs. The device is optimized for use in 3.3V systems but can also interface with 5V systems, providing a versatile solution for a wide range of applications.

Constructed with an advanced CMOS technology, the SN74LVC16543DGGR ensures reduced power consumption while maintaining high-speed operation. This makes it an ideal choice for power-sensitive designs, such as portable or battery-operated electronics. The latch functions as two 8-bit latches or one 16-bit latch, where data at the D-inputs can be read through the outputs when the latch-enable (LE) input is high, and is retained when LE is low.

The chip's 3-state outputs, which can be put in a high-impedance state, allow for bus-connected systems and the sharing of a common data path. With a wide operating temperature range, the SN74LVC16543DGGR is suitable for industrial-grade applications that require robust performance under varying conditions.

Key features of the SN74LVC16543DGGR include:

  • Support for mixed-mode voltage operation (3.3V and 5V)
  • Maximum data rates of up to 120 Mbps
  • Low power consumption with a typical ICC of only 8 µA maximum
  • Inputs accept voltages up to 5.5V, allowing down translation to VCC levels
  • Output drive capability of 24 mA at both the high and low levels
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Latch-up performance exceeds 250 mA per JESD 17 standards

The SN74LVC16543DGGR comes in a 48-pin TSSOP (DGGR) package, which is designed for space-saving on PCBs without compromising on functionality and performance. This product is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for digital logic requirements across various sectors, including telecommunications, computing, and consumer electronics.

Whether you're designing a new system or upgrading an existing one, the SN74LVC16543DGGR from Texas Instruments offers the performance, power efficiency, and reliability that engineers and designers need to create sophisticated electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess