EN
  • EN
  • DE
  • IT

TDA3615J

Part No TDA3615J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multiple voltage regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265990-TDA3615J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3615J CAD Model

Description

The NXP TDA3615J is a multifunctional integrated circuit designed to cater to the power management requirements of television sets and monitors. This versatile IC combines several key functions that are critical for the efficient operation of video display systems.

Key Features

  • Voltage Regulation: The TDA3615J provides stable voltage regulation, ensuring consistent performance and longevity of the connected display device. It includes a variety of regulated outputs suitable for different components within the television or monitor.
  • Protection Circuits: It comes equipped with multiple protection features such as overvoltage protection, ensuring that the device remains safe under various fault conditions. This contributes to the overall reliability and durability of the end product.
  • Low Standby Power Consumption: With an emphasis on energy efficiency, the TDA3615J offers a low standby power consumption mode, which is essential for meeting modern energy-saving standards and reducing the environmental impact.

Applications

The TDA3615J is primarily used in CRT-based television sets and computer monitors. However, its robust design and versatile functionality make it suitable for a variety of other applications that require reliable power management.

Technical Specifications

At the heart of the TDA3615J lies its ability to provide stable and reliable power supply functions. The device operates over a wide range of input voltages and temperatures, making it suitable for diverse operating environments. It is packaged in a 9-lead SIL plastic power envelope, which is designed for high power dissipation, ensuring that the IC operates within safe temperature limits under normal load conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TDA3615J is no exception. The product is manufactured using industry-leading techniques that ensure high reliability and performance consistency. The integrated circuit is also supported by NXP's comprehensive technical support and documentation, making it easier for designers and engineers to integrate the product into their solutions.

With its combination of power management features, protective circuits, and low power consumption, the NXP TDA3615J stands out as a robust component for any video display system designer looking to improve the efficiency and safety of their products.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess