EN
  • EN
  • DE

TDA3629T/YM,118

Part No TDA3629T/YM,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LIGHT POSITION CTRLR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 107148-TDA3629T/YM,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3629T/YM,118 CAD Model

Description

The TDA3629T/YM,118 is a high-performance integrated circuit (IC) from NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This IC is specifically designed to meet the demanding requirements of modern electronic applications, providing a reliable and efficient solution for a range of uses.

Key Features

  • Multiple Voltage Outputs: The TDA3629T/YM,118 is capable of providing multiple voltage outputs, making it suitable for powering various components within a system.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low power consumption, contributing to the overall energy efficiency of the end product.
  • High Stability: Stability is a crucial factor in electronic components, and this product offers high stability under a range of operating conditions.
  • Compact Package: The TDA3629T/YM,118 comes in a compact package, allowing for integration into systems where space is at a premium.

Applications

The versatility of the TDA3629T/YM,118 makes it an ideal choice for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Computing equipment

Technical Specifications

Some of the key technical specifications of the TDA3629T/YM,118 include:

Parameter Value
Package SO (Small Outline)
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA3629T/YM,118 is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance and durability.

Ordering Information

To order the TDA3629T/YM,118 or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure to reference the specific part number TDA3629T/YM,118 to receive the correct product specification.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess