The NXP TDA3663/N1 is a monolithic integrated circuit that provides a fixed positive voltage regulation with a high level of stability and accuracy. Designed to meet the rigorous demands of modern electronic devices, this voltage regulator is an essential component for power management in a wide range of applications.
Key Features
- Output Voltage: The TDA3663/N1 provides a precise output voltage, ensuring consistent performance for sensitive electronic circuits.
- Low Dropout Voltage: This regulator offers a low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low input voltage conditions.
- Current Limiting: Integrated current limiting features protect the device and the load from damage due to overcurrent conditions.
- Thermal Shutdown: An in-built thermal shutdown mechanism prevents overheating, thereby safeguarding the longevity of both the regulator and the application.
- Low Quiescent Current: The device exhibits low quiescent current draw, which contributes to the overall energy efficiency of the system it is used in.
Applications
The versatility of the TDA3663/N1 makes it suitable for a multitude of applications, ranging from consumer electronics to industrial systems. It is commonly used in:
- Telecommunication equipment
- Computer systems
- Battery-powered devices
- Automotive electronics
- Portable instrumentation
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA3663/N1 is no exception. This voltage regulator is built to meet high standards of reliability, ensuring that it performs consistently over its intended lifespan, even under challenging conditions.
Technical Specifications
Parameter
Value
Output Voltage
Fixed
Dropout Voltage
Low
Current Limiting
Yes
Thermal Shutdown
Yes
Quiescent Current
Low
For detailed product specifications, technical datasheets, and application notes, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.