EN
  • EN
  • DE

TDA3663AT/N1

Part No TDA3663AT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer NXP
Win Source Part Number 215872-TDA3663AT/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3663AT/N1 CAD Model

Description

Introducing the TDA3663AT/N1 Voltage Regulator by NXP

The TDA3663AT/N1 is a highly efficient, low-dropout voltage regulator designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable electronic components. This particular model is engineered to meet the stringent requirements of today's sophisticated electronic circuits, providing a stable and precise output voltage.

Key Features of the TDA3663AT/N1

  • Low-Dropout Voltage: The TDA3663AT/N1 offers an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This makes it an ideal choice for battery-operated devices where maximizing battery life is crucial.
  • High Precision: With its precise voltage regulation, the TDA3663AT/N1 maintains a stable output voltage, which is essential for sensitive electronic components that require consistent power to function correctly.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal protection features safeguard the device and the electronic system from damage due to overcurrent conditions or excessive temperature rise.
  • Low Quiescent Current: The regulator is designed to draw minimal current in the quiescent state, contributing to the overall energy efficiency of the application it is used in.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in various environments and applications.

Applications

The TDA3663AT/N1 is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Consumer electronics

Reliability and Quality

As with all NXP products, the TDA3663AT/N1 voltage regulator is manufactured to the highest quality standards, ensuring reliability and performance. It is a testament to NXP's commitment to providing components that meet the evolving needs of the electronics industry.

Whether you are designing a new system or upgrading an existing one, the TDA3663AT/N1 from NXP is a solid choice for your voltage regulation needs, offering efficiency, precision, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1363 $55.2267
20+ $5.0350 $100.7000
31+ $4.8776 $151.2056
43+ $4.7203 $202.9729
55+ $4.5629 $250.9595
74+ $4.0909 $302.7266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess