EN
  • EN
  • DE

TDA3682ST/N1C,112

Part No TDA3682ST/N1C,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/SW & IGNIT 13-SIL / Standard Regulator Pos 10.3V5V8.53V 0.1A 13-Pin RDBS13P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 120μA
Operating Supply Voltage 11.4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 13-SIP Formed Leads
Manufacturer Package 13-PRDBS
Win Source Part Number 796552-TDA3682ST/N1C,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA3682
Introduction Date November 20, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA3682ST/N1C,112 CAD Model

Description

The TDA3682ST/N1C,112 is a high-quality, multifunctional integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is a voltage regulator that provides a variety of features to ensure stable and reliable power supply management within automotive and various industrial applications. Its robust design and advanced technology make it suitable for environments where reliability and efficiency are paramount.

Key Features

  • Voltage Regulation: The TDA3682ST/N1C,112 offers precise voltage regulation, ensuring that the connected components receive a stable and consistent power supply, which is critical for maintaining the performance and longevity of electronic systems.
  • Multiple Outputs: This IC comes with multiple output channels, which allows for simultaneous power supply to different parts of an electronic system, optimizing the distribution of power and improving overall efficiency.
  • Thermal Protection: To prevent overheating and potential damage, the TDA3682ST/N1C,112 includes thermal protection features that automatically shut down the regulator if the temperature exceeds safe operating limits.
  • Low Standby Current: The device is designed to consume a very low standby current, which is essential for applications where power conservation is important, such as battery-operated devices.

Applications

The versatility of the TDA3682ST/N1C,112 makes it suitable for a wide range of applications. It is particularly well-suited for automotive electronics, where reliable power supply is critical for safety and functionality. Additionally, it can be used in power management systems within industrial settings, consumer electronics, and other applications that require efficient voltage regulation.

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number TDA3682ST/N1C,112
Category Integrated Circuits (ICs)
Subcategory PMIC - Voltage Regulators
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer

For detailed technical specifications, application notes, and additional information, it is recommended to consult the official datasheet and product documentation provided by NXP Semiconductors.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess