EN
  • EN
  • DE

TDA4852/V4

Part No TDA4852/V4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362009-TDA4852/V4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4852/V4 CAD Model

Description

Product Overview: TDA4852/V4 by NXP Semiconductors

The TDA4852/V4 is a high-performance integrated circuit manufactured by NXP Semiconductors, designed specifically for the synchronization and deflection systems of CRT monitors. This versatile IC offers an array of features that make it an ideal choice for high-resolution color monitor applications, providing reliable and consistent performance.

Key Features:

  • Horizontal and Vertical Oscillator: The TDA4852/V4 includes both a horizontal and vertical oscillator with a wide range of free programmability through external components. This allows for precise control over synchronization, ensuring sharp and stable images across various resolutions.
  • Dynamic Focus Control: With dynamic focus control, the TDA4852/V4 ensures that the monitor displays crisp and clear images by automatically adjusting the focus over the entire screen.
  • East-West Correction: The IC includes an East-West correction feature to compensate for geometrical distortions, maintaining the correct aspect ratio and ensuring accurate image representation.
  • Guard Time Adjustment: The guard time adjustment capability of the TDA4852/V4 allows for fine-tuning of the blanking interval, which helps in achieving optimal picture quality and reducing the risk of image artifacts.
  • Multiple Protection Features: The device incorporates various protection mechanisms, such as X-ray protection and short-circuit protection, to ensure the safety and longevity of the monitor's components.

Applications:

The TDA4852/V4 is primarily used in CRT monitors, including those intended for professional, gaming, and home entertainment purposes. Its advanced features make it suitable for monitors that require high precision and consistent performance, especially in environments where image quality is critical.

Technical Specifications:

  • Supply Voltage: Typically 8V
  • Operating Temperature Range: 0°C to +70°C
  • Package: DIP20, SOT146-1

Overall, the TDA4852/V4 by NXP Semiconductors represents a robust solution for CRT monitor synchronization and deflection, offering a combination of advanced features and reliable operation that can enhance the viewing experience and extend the lifespan of the display.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess