The TDA4861/V3 from NXP Semiconductors is a cutting-edge vertical deflection booster designed to drive the vertical deflection yoke of a CRT monitor. This integrated circuit (IC) is a high-performance solution that offers a multitude of features making it suitable for high-resolution displays. Its robust design and advanced technology ensure reliable performance for a wide range of CRT applications.
Key Features
- High Output Current: The TDA4861/V3 is capable of delivering a high output current that can drive large deflection coils, allowing it to support monitors with large screen sizes.
- Wide Supply Voltage Range: This IC operates over a wide supply voltage range, which provides flexibility in design and ensures compatibility with various power supplies.
- Thermal Protection: Equipped with thermal protection, the TDA4861/V3 automatically shuts down in the event of overheating, thereby protecting the IC from thermal damage.
- Guard Circuit: The inclusion of a guard circuit helps to ensure that the IC operates within safe parameters, enhancing the overall reliability of the product.
Applications
The TDA4861/V3 is primarily used in CRT monitors, but its versatility makes it suitable for a variety of applications that require vertical deflection, including:
- Television sets
- High-resolution CRT displays
- Industrial monitors
- Medical equipment with CRT displays
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
8.5V to 35V |
| Output Current (Peak) |
2.5A |
| Thermal Protection |
Yes |
| Package |
ZIP-9 |
In conclusion, the TDA4861/V3 from NXP Semiconductors is a reliable and efficient solution for vertical deflection needs in CRT displays. Its robust feature set ensures that it can meet the demands of modern high-resolution screens while maintaining stability and longevity.