EN
  • EN
  • DE
  • IT

TDA4865AJ

Part No TDA4865AJ
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description eflection boosters for use in vertical deflection systems for frame frequencies up to 200 Hz.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266052-TDA4865AJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4865AJ CAD Model

Description

The TDA4865AJ is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for use in vertical deflection systems within color television sets and monitors. This vertical deflection booster is part of NXP's acclaimed line of products that provide innovative solutions for video processing and display technologies.

Key Features

  • High Deflection Current: The TDA4865AJ is capable of driving a high deflection current, making it suitable for use in large screen television sets and high-resolution monitors.
  • Power Amplifier: It includes an integrated class AB power amplifier that offers excellent linearity, ensuring a high-quality image without distortion.
  • Heat Dissipation: The device is encapsulated in a 9-lead SIL plastic power package, designed to optimize heat dissipation, which is crucial for maintaining reliability and longevity.
  • Guard Circuit: The inclusion of a guard circuit helps to protect the device from overvoltage conditions, thereby enhancing its operational safety.
  • Flyback Generator: An integrated flyback generator supports efficient energy recovery and contributes to the overall power efficiency of the system.

Applications

The TDA4865AJ is primarily used in the vertical deflection circuitry of CRT-based television sets and computer monitors. Its robust design and high current capabilities make it an ideal choice for high-performance display systems that require precise control over the vertical scanning of the electron beam.

Technical Specifications

  • Supply Voltage: Typically 12V, with a range that accommodates various types of television sets and monitors.
  • Deflection Current: Capable of delivering a peak current that is sufficient for large screen displays.
  • Package: 9-lead SIL plastic power package for optimal thermal management.

Overall, the TDA4865AJ by NXP Semiconductors represents a reliable and efficient solution for vertical deflection applications, providing manufacturers with a component that enhances the performance and quality of their display products.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess