EN
  • EN
  • DE

TDA5051AT/C1,512

Part No TDA5051AT/C1,512
Manufacturer NXP / Nexperia
Catalog Interface - Modems - ICs and Modules
Description Telecom Interface ICs HOME AUTOMATION MODM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case SOT-162
Packaging Tube
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type Telecom Interface ICs
Standard Pack Qty 1920
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TDA5051AT/C1,512 CAD Model

Description

The TDA5051AT/C1,512 is a cutting-edge ASK (Amplitude Shift Keying) modem designed by NXP Semiconductors specifically for home automation applications. This highly integrated device is particularly well-suited for communication over low-voltage power lines, making it an ideal component for smart home systems, energy management solutions, and a myriad of other applications where reliable data transmission is required without the need for additional wiring.

With its robust design, the TDA5051AT/C1,512 is capable of delivering data at a rate of up to 1.2 kbps, providing a reliable communication channel even in environments with high levels of electrical noise. The modem operates within the 132 kHz band, which is a standard frequency for power line communications (PLC).

The device comes in a convenient SO16 package, which is a surface-mountable form factor that allows for easy integration into a wide variety of electronic systems. The TDA5051AT/C1,512 is also designed for low power consumption, making it an energy-efficient choice for always-on applications.

Key Features:

  • ASK modulation/demodulation
  • Operates directly from a single 5V supply
  • Low power consumption
  • Supports data rates up to 1.2 kbps
  • Operates at 132 kHz carrier frequency
  • High immunity to electrical noise
  • SO16 package for easy mounting

The TDA5051AT/C1,512 is not only a testament to NXP's commitment to innovation in the field of communication technology but also to their dedication to the smart home industry. This modem is a crucial component for anyone looking to develop or enhance home automation systems. It provides a reliable, efficient, and easy-to-integrate solution for power line communications that can help to simplify the installation process and reduce overall system costs.

Whether you're a hobbyist working on a DIY home project or a professional engineer designing a sophisticated home automation system, the TDA5051AT/C1,512 from NXP offers the performance and reliability you need to create a seamless and intelligent environment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
Telit
Cellular Modules Please use ME910C1NV03T030200
Lowest to $61.2858
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 38-QFN / Modem V.34, V.92 38-QFN (5x7)
Need more? Email Us
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Lowest to $33.0401
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
CML Microcircuits
V.23 COMPATIBLE MODEM / 1.2k Modem FSK, V.23 16-SOIC
Lowest to $16.3637
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess