The NXP TDA7073AP is a high-performance, dual full-bridge driver designed to drive DC motors or other inductive loads in various applications. This integrated circuit is particularly well-suited for automotive and industrial environments where reliability and efficiency are paramount.
Key Features
- Supply Voltage Range: The device operates over a wide supply voltage range, typically from 4.5V to 18V, making it versatile for various power environments.
- Output Current: It can deliver up to 0.7A per channel, allowing it to drive small to medium-sized motors.
- Thermal Protection: The TDA7073AP includes built-in thermal protection that shuts down the device in case of overheating, ensuring safety and longevity.
- Low Standby Current: The device features a low standby current, which is crucial for battery-operated systems where power conservation is critical.
- Protection Features: It comes with a variety of protection features including short-circuit protection, which safeguards the device and the load from potential damage.
Applications
The TDA7073AP's robust design and protection features make it ideal for a wide range of applications, including:
- Automotive systems such as power mirrors, headlight position adjusters, and window lifters.
- Industrial equipment where precise motor control is necessary.
- Consumer electronics that require motor control, like computer peripherals and home appliances.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V - 18V
Output Current (I<sub>OUT)
0.7A (max)
Thermal Protection
Yes
Short-Circuit Protection
Yes
Package
DIP16
The TDA7073AP from NXP is a reliable and efficient solution for driving motors in a variety of settings. Its robust feature set ensures performance and protection for the end application, making it a preferred choice for designers and engineers.