Product Overview: NXP TDA8001/C1
The NXP TDA8001/C1 is a cutting-edge smart card interface integrated circuit (IC) designed to facilitate seamless communication between a smart card and a microcontroller. This highly integrated solution is tailored to meet the stringent requirements of smart card applications in various sectors such as banking, telecommunications, and secure access control systems.
Key Features
- ISO 7816 Compatibility: The TDA8001/C1 is fully compliant with ISO 7816 standards, ensuring interoperability with smart cards that adhere to this international specification.
- Multiple Communication Protocols: It supports T=0 and T=1 protocols, offering flexibility in communication with different types of smart cards.
- High Supply Voltage Range: The device operates over a wide range of supply voltages from 2.7V to 6V, making it suitable for various application requirements.
- Card Detection: Integrated card detection features provide a reliable mechanism for detecting the presence or absence of a smart card.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the longevity and reliability of the interface under harsh conditions.
- Low Power Consumption: Designed for energy efficiency, the TDA8001/C1 minimizes power consumption, which is critical for battery-powered devices.
Applications
The versatile nature of the TDA8001/C1 makes it an ideal choice for a range of applications, including:
- Point of Sale (POS) terminals
- ATM machines
- Identification and access control systems
- Public transportation payment systems
- Healthcare identification systems
Technical Specifications
The TDA8001/C1 offers robust technical specifications that ensure reliable operation:
- Supply Voltage: 2.7V to 6V
- Operating Temperature Range: -25°C to +85°C
- Package: SO16
As a product of NXP, a leader in secure connectivity solutions for embedded applications, the TDA8001/C1 represents a blend of performance, security, and reliability, making it a top choice for your smart card interface needs.