EN
  • EN
  • DE
  • IT

TDA8007BHL/C1

Part No TDA8007BHL/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0128+
Reference case QFP48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 712510-TDA8007BHL/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8007BHL/C1 CAD Model

Description

Introducing the TDA8007BHL/C1 from NXP Semiconductors

The TDA8007BHL/C1 is a cutting-edge integrated circuit chip from NXP Semiconductors, designed to provide a comprehensive solution for smart card interfaces. This versatile chip is an ideal component for applications such as banking terminals, identification systems, and security access controls where interfacing with smart cards is essential.

Key Features

  • Multiple Smart Card Interfaces: The TDA8007BHL/C1 supports up to eight smart card interfaces, making it perfect for systems that require simultaneous connections with multiple cards.
  • Independent Card Control: Each smart card interface is independently controlled, allowing for a flexible and efficient operation of each connected card.
  • Enhanced Security: The chip includes dedicated hardware for protection against electrostatic discharge (ESD), ensuring the security and integrity of the card data during communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8007BHL/C1 helps reduce the overall power consumption of the system, which is crucial for battery-powered devices.
  • ISO 7816 Compliance: The chip is fully compliant with ISO 7816 standards, guaranteeing compatibility with a wide range of smart card protocols.
  • Integrated Voltage Regulator: An on-chip voltage regulator provides stable voltage supply to the smart cards, which is essential for reliable communication.

Technical Specifications

  • Package: LQFP64, a 64-pin low profile quad flat package that ensures a compact footprint on the PCB.
  • Communication Protocols: Supports T=0 and T=1 protocols as defined by the ISO 7816 standards, ensuring broad compatibility with various types of smart cards.
  • Supply Voltage: Operates within a range of 4.5V to 5.5V, providing flexibility for different system power supplies.
  • Operating Temperature: Guaranteed functionality within the temperature range of -25°C to +85°C, suitable for diverse operating environments.

The TDA8007BHL/C1 from NXP Semiconductors is a robust and reliable choice for developers and engineers looking to integrate smart card functionality into their products. With its advanced features and compliance with international standards, it is poised to deliver high performance in a multitude of smart card applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess