EN
  • EN
  • DE

TDA8020HL/C2

Part No TDA8020HL/C2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface 10MHz 3.3V/5V 500mW 32-Pin LQFP / IC SMART CARD INTERFACE 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 3.6 V
Case / Package 32-LQFP (7x7)
Mounting Surface Mount
Win Source Part Number 216052-TDA8020HL/C2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8020HL
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TDA8020HL/C2 CAD Model

Description

The TDA8020HL/C2 is a cutting-edge smart card interface IC from NXP Semiconductors designed to facilitate secure and efficient communication between smart cards and host devices. This highly integrated circuit is tailored for applications in banking, identity verification, access control, and other sectors requiring robust security measures.

Key Features

  • Multi-protocol Support: The TDA8020HL/C2 is compatible with a variety of smart card protocols, including T=0, T=1, and I2C, making it a versatile choice for a wide range of applications.
  • High Integration: This IC includes on-chip features such as a voltage regulator, clock frequency generator, and a sequencer, reducing the need for external components and simplifying the design process.
  • Enhanced Security: With its built-in protection mechanisms, the TDA8020HL/C2 ensures secure data transactions, guarding against glitches, short circuits, and other potential security breaches.
  • Low Power Consumption: Designed for efficiency, the IC operates with minimal power, making it suitable for battery-powered devices where energy conservation is paramount.
  • EMV Compliance: The TDA8020HL/C2 meets EMV (Europay, MasterCard, and Visa) specifications, ensuring compatibility with payment systems worldwide.

Applications

The versatility of the TDA8020HL/C2 allows for its use in a variety of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Public transportation payment systems
  • Mobile phone SIM card interfaces

Technical Specifications

The TDA8020HL/C2 is offered in a compact HLQFP32 package and is designed to operate over a wide temperature range. It supports 3V, 5V, and 1.8V smart cards, providing flexibility for different card technologies. The IC also features automatic card activation and deactivation sequences, reducing the complexity of software control and enhancing the reliability of smart card operations.

Conclusion

As a product from NXP, a leader in secure connectivity solutions, the TDA8020HL/C2 represents a reliable and efficient solution for smart card interface requirements. Its robust security features, compliance with international standards, and ease of integration make it an excellent choice for developers looking to incorporate smart card technology into their products.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess