EN
  • EN
  • DE

TDA8204TC1118

Part No TDA8204TC1118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098921-TDA8204TC1118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8204TC1118 CAD Model

Description

The NXP TDA8204TC1118 is a cutting-edge integrated circuit designed for high-performance applications in the field of automotive electronics. This versatile component is engineered to deliver reliable and efficient operation, making it an ideal choice for manufacturers looking to enhance their automotive systems.

Key Features

  • High Integration: The TDA8204TC1118 incorporates multiple functions into a single chip, which helps reduce the overall component count and saves space on the PCB.
  • Robust Performance: Designed to withstand the harsh conditions of automotive environments, this IC offers excellent thermal stability and resistance to electrical disturbances.
  • Energy Efficiency: With its low power consumption, the TDA8204TC1118 contributes to the overall energy efficiency of the automotive system, which is crucial for electric and hybrid vehicles.
  • Advanced Technology: Utilizing NXP's industry-leading semiconductor technology, this IC delivers superior performance that can meet the demands of modern automotive applications.

Applications

The NXP TDA8204TC1118 is suitable for a wide range of applications within the automotive sector, including:

  • Engine control units
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Powertrain systems
  • Body electronics

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the TDA8204TC1118 is no exception. Manufactured to meet stringent automotive industry standards, this IC is designed to provide consistent performance over a long operational lifespan.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, package details, and recommended operating conditions for the TDA8204TC1118.

In summary, the NXP TDA8204TC1118 is a highly integrated and robust integrated circuit that offers exceptional performance and energy efficiency for automotive applications. Its adoption can lead to improved system reliability and contribute to the advancement of automotive technology.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess