The TDA8295HN is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the industry known for their innovative approach to creating high-performance semiconductor products. This advanced tuner integrated circuit is specifically engineered to meet the demands of modern television and PC TV systems, offering exceptional reception and clear signal processing for both analog and digital broadcasts.
Key Features
- High Integration: The TDA8295HN integrates several functions into a single chip, reducing the need for external components and simplifying the design of TV tuner modules.
- Multi-Standard Support: It supports various broadcasting standards, including PAL, SECAM, and NTSC, making it versatile for global applications.
- Low-Noise Figure: The device boasts a low-noise figure, which is crucial for maintaining signal integrity and ensuring high-quality picture and sound.
- Minimal Interference: Advanced design techniques are employed to minimize interference from other electronic devices, providing a stable and reliable signal reception.
- Flexible Interface Options: With I²C-bus control, the TDA8295HN offers flexible interfacing with microcontrollers, making it easy to integrate into a variety of systems.
Applications
The TDA8295HN is ideally suited for a range of applications where high-quality signal reception is paramount. It is commonly used in:
- Television sets
- PC TV cards
- Set-top boxes
- Portable TV devices
Technical Specifications
Parameter
Value
Supply Voltage
5V
Operating Temperature
-20°C to 85°C
Package
QFN
Size (LxWxH)
7mm x 7mm x 1mm
Conclusion
The TDA8295HN from NXP is a highly integrated and versatile silicon tuner IC that offers superior performance for TV and PC TV systems. Its support for multiple standards and low-noise operation makes it an excellent choice for designers looking to create high-quality, reliable, and cost-effective tuner solutions.