EN
  • EN
  • DE

TDA8395T/N3

Part No TDA8395T/N3
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER SECAM 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Video Decoder
Digital Supply Voltage 7.2 V to 8.8 V
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 053097-TDA8395T/N3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8395T/N3 CAD Model

Description

The TDA8395T/N3 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding requirements of modern television and video systems. As a leading technology company, NXP has crafted this IC to deliver exceptional quality and reliability, making it an ideal choice for manufacturers looking to enhance their audiovisual products.

Key Features

  • Advanced Video Processing: The TDA8395T/N3 is equipped with sophisticated video processing capabilities, ensuring high-quality image reproduction with minimal signal distortion.
  • Multi-Standard Support: This IC supports various video standards, making it versatile for global applications and compatible with different broadcast formats.
  • Integrated Audio Amplifier: It includes an audio amplifier, providing a comprehensive solution for both video and audio signal processing in a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8395T/N3 helps reduce the overall energy consumption of the device it powers.
  • Compact Packaging: The IC comes in a compact package, allowing for more efficient use of space on the printed circuit board (PCB) and facilitating sleeker product designs.

Applications

The TDA8395T/N3 is suitable for a wide range of applications within the consumer electronics industry. Its primary use is in television sets, but it can also be integrated into video recorders, set-top boxes, and other video playback and recording devices. Its versatility and high performance make it a popular choice among manufacturers looking to deliver a high-quality audiovisual experience to consumers.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8395T/N3 is no exception. The product undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This focus on quality translates to enhanced performance and longevity for the end product, providing value to both manufacturers and consumers alike.

You May Also Be Interested in

Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess