EN
  • EN
  • DE

TDA8559T

Part No TDA8559T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-voltage stereo headphone amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266349-TDA8559T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8559T CAD Model

Description

The NXP TDA8559T is a high-performance audio amplifier designed for automotive and consumer audio applications. This integrated circuit is part of NXP's reputable line of audio solutions, known for their reliability and sound quality. The TDA8559T offers an exceptional audio experience, making it an ideal choice for systems where space is at a premium but audio performance cannot be compromised.

Key Features

  • Output Power: The TDA8559T delivers a robust output power, ensuring clear and powerful sound reproduction even in challenging audio environments.
  • Efficiency: With its Class AB amplifier design, it provides a perfect balance between power efficiency and audio fidelity, making it suitable for continuous operation without excessive power consumption or heat generation.
  • Low Distortion: The device is engineered to produce a low level of harmonic distortion, resulting in a clean and precise audio output that is faithful to the original recording.
  • Multiple Channels: This amplifier supports multiple channels, allowing for versatile audio system configurations to suit a range of stereo and multi-speaker setups.
  • Thermal Protection: The TDA8559T is equipped with thermal protection circuitry, which ensures the device operates within safe temperature limits, protecting the amplifier and connected speakers from overheating.
  • Volume Control: Integrated volume control functionality allows for smooth and precise volume adjustments, providing users with a comfortable listening experience.

Applications

The TDA8559T is primarily used in automotive audio systems, where its robustness and high-quality sound output are essential. It's also suitable for a range of consumer audio devices, including home stereo systems, televisions, and portable speakers.

Technical Specifications

Before integrating the TDA8559T into your audio system, ensure compatibility with your application by reviewing the detailed technical specifications available in the NXP datasheet. This will provide information on electrical characteristics, pin configurations, and recommended operating conditions.

Whether you're designing an audio system for a vehicle or looking for a reliable amplifier for consumer electronics, the NXP TDA8559T offers the performance and features to meet a wide array of audio amplification needs.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess