EN
  • EN
  • DE

TDA8566TH/N2C,118

Part No TDA8566TH/N2C,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B STEREO 55W 20HSOP  /  Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-HSOP
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935284519118,TDA8566TH/N2C-T,TDA8566TH/N2C-T-ND
Standard Package 500
Win Source Part Number 1170920-TDA8566TH/N2C,118
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2C,118 CAD Model

Description

TDA8566TH/N2C,118 - NXP Audio Amplifier

The TDA8566TH/N2C,118 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its superior audio amplification capabilities. This IC is designed specifically for automotive and consumer audio applications, providing a robust solution for driving speakers with excellent sound quality.

As a part of the TDA8566 series, this amplifier is a 2 x 40 W/2 Ω stereo BTL car radio power amplifier with differential inputs and diagnostic outputs. It operates over a wide supply voltage range and is protected against all sorts of adverse conditions like short-circuit, overtemperature, and ground faults, which makes it exceptionally reliable for use in challenging automotive environments.

The TDA8566TH/N2C,118 comes in a DBS27P (SOT411-1) package, which is designed to optimize thermal performance, ensuring stable operation throughout its service life. Its flexibility in load impedance allows it to drive both 4 Ω and 2 Ω speakers, providing versatility in system design. Additionally, it features a standby mode, which helps in reducing power consumption when not in active use.

Key features of the TDA8566TH/N2C,118 include its diagnostic facility, which provides feedback on the status of the amplifier and the speakers, and its ability to operate without a bootstrap capacitor, which simplifies the circuit design and reduces overall system cost. Furthermore, it is equipped with a mute function that can be controlled via I²C bus or directly, allowing for easy integration into complex systems.

For designers and engineers looking for a reliable, high-quality audio amplification solution, the TDA8566TH/N2C,118 by NXP Semiconductors is an excellent choice. Its robust construction, advanced protection features, and superior audio performance make it a go-to component for automotive audio systems and other demanding applications.

Available for purchase

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess