EN
  • EN
  • DE
  • IT

TDA8566TH/N2S

Part No TDA8566TH/N2S
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case HSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712516-TDA8566TH/N2S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2S CAD Model

Description

Product Overview: TDA8566TH/N2S by NXP Semiconductors

The TDA8566TH/N2S is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. This robust IC is designed to deliver exceptional sound quality with high power efficiency, making it an ideal choice for automotive audio applications as well as home audio systems. The TDA8566TH/N2S is part of NXP's acclaimed audio amplifier product line, known for its reliability and performance.

Key Features

  • Output Power: The TDA8566TH/N2S is capable of delivering 2 x 40 W/2 Ω or 2 x 25 W/4 Ω power output, ensuring powerful sound reproduction for a dynamic audio experience.
  • Supply Voltage Range: This amplifier operates over a wide supply voltage range from 6 V to 18 V, providing flexibility for use in various power environments.
  • Low Distortion: It is engineered to produce a very low level of harmonic and crossover distortion, which guarantees a clear and high-quality audio output.
  • High Efficiency: With its class-B output stage, the TDA8566TH/N2S offers high power efficiency, reducing heat dissipation and extending the longevity of the product.
  • Protection Features: The device includes several protection features such as short-circuit safe to ground, to VCC and across the load, as well as thermal protection and a mute function for potential fault conditions.
  • Flexible Application: The TDA8566TH/N2S is suitable for bridge-tied load (BTL) applications, providing a high level of application flexibility.

Applications

The TDA8566TH/N2S is a versatile audio amplifier that can be used in a variety of settings. It is particularly suited for in-car entertainment systems, offering the robustness and quality needed for the automotive environment. Additionally, its superior sound reproduction capabilities make it an excellent choice for home audio systems, including Hi-Fi components and active speakers.

Package and Quality

Encased in a DBS17P plastic DIL-bent-SIL power package, the TDA8566TH/N2S is designed for easy mounting and optimal heat dissipation. NXP Semiconductors ensures that this product meets the highest quality and performance standards, providing a reliable solution for your audio amplification needs.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess