EN
  • EN
  • DE
  • IT

TDA8588BJ/N3,112

Part No TDA8588BJ/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 87W QUAD 37SIL / Audio Amp Speaker 4-CH Stereo 23W Class-B Automotive 23-Pin DBS23P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 87W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 37-DBS
Package 37-SIP Formed Leads
Win Source Part Number 796597-TDA8588BJ/N3,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8571
Introduction Date March 13, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8588BJ/N3,112 CAD Model

Description

Product Overview: TDA8588BJ/N3,112

The TDA8588BJ/N3,112 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in automotive and high-performance mixed-signal electronics. This product is specifically designed to meet the rigorous demands of modern automotive audio applications, offering a robust and versatile solution for in-car entertainment systems.

Key Features

  • Integrated Amplifier: The TDA8588BJ/N3,112 incorporates a built-in amplifier capable of delivering high-quality audio output, making it ideal for driving speakers directly without the need for external amplification.
  • Multiple Channels: It features a quad-channel layout, providing flexibility for various speaker configurations and ensuring a surround sound experience within the vehicle's cabin.
  • High Power Output: With its ability to deliver up to 4 x 50W of power, this IC can power a range of speakers, from standard car audio systems to more demanding setups.
  • Low Distortion: The TDA8588BJ/N3,112 is designed to maintain low distortion levels, ensuring clear and precise audio reproduction.
  • FlexDiagnostics: NXP's proprietary diagnostic feature allows for real-time monitoring of the system, enhancing reliability and safety in automotive environments.
  • Protection Features: It includes various protection mechanisms such as short-circuit protection, thermal protection, and load dump protection, safeguarding the IC against common electrical hazards.

Applications

The TDA8588BJ/N3,112 is primarily used in automotive audio systems, including:

  • Car radios and infotainment systems
  • Audio amplifiers for vehicles
  • Navigation and multimedia systems

Quality and Reliability

NXP's commitment to quality ensures that the TDA8588BJ/N3,112 meets high standards of performance and reliability. The product is designed to withstand the challenging conditions of the automotive environment, ensuring long-term functionality and customer satisfaction.

Environmental Compliance

The TDA8588BJ/N3,112 is compliant with the latest environmental regulations, including RoHS and WEEE, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP CLASS D MONO 2.5W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.42x1.42)
Lowest to $1.0969
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $5.4024
NXP / Nexperia
AUDIO POWER AMPLIFIER CLASS D 2
Lowest to $71.7135
ON Semiconductor
11 WATT 2 CHANNEL BTL AF POWER A
Lowest to $12.4574
Texas Instruments
AUDIO AMPLIFIER, 4 CHANNEL(S) / Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Need more? Email Us
STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
Diodes Incorporated
IC AMP D/AB STEREO 5W 16SO
Lowest to $4.0360
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
Texas Instruments
6CH AFR W/3RD ORDER LPF / Amplifier IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess