EN
  • EN
  • DE

TDA8601T/01

Part No TDA8601T/01
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362854-TDA8601T/01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8601T/01 CAD Model

Description

The TDA8601T/01 is a high-performance integrated circuit produced by NXP Semiconductors, designed to cater to a wide range of applications that require efficient power amplification. This product is a testament to NXP's commitment to delivering advanced technology solutions in the semiconductor industry. The TDA8601T/01 is particularly well-suited for automotive audio systems, where it provides exceptional sound quality and reliability.

Key Features

  • High Output Power: Capable of delivering a substantial amount of power, the TDA8601T/01 is perfect for driving speakers in car audio systems, ensuring loud and clear sound reproduction.
  • Low Distortion: The design of this IC minimizes distortion levels, resulting in a crisp and clean audio output that audiophiles and casual listeners alike can appreciate.
  • Thermal Protection: With built-in thermal protection, the TDA8601T/01 is safeguarded against overheating, thus ensuring long-term stability and performance.
  • Short-circuit Resistant: This IC is engineered to be resilient against short-circuit conditions, which enhances its durability and reliability in challenging environments.

Applications

The versatility of the TDA8601T/01 allows it to be used in a variety of applications. While primarily designed for automotive audio systems, it can also be integrated into home audio equipment, public address systems, and other consumer electronics that require high-quality audio amplification.

Technical Specifications

Parameter Value
Supply Voltage Range 6 V to 18 V
Output Power Up to 22 W (depending on conditions)
Total Harmonic Distortion (THD) Typically low
Operating Temperature -40°C to +85°C

Conclusion

In summary, the TDA8601T/01 by NXP is a robust and high-quality power amplifier IC that is an ideal choice for manufacturers and hobbyists looking to create superior audio systems. Its combination of power, precision, and protection features make it a reliable and efficient solution for a wide array of audio applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess