EN
  • EN
  • DE

TDA8925J

Part No TDA8925J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W STER 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 6 Ohm
Supply Voltage - Operating ±7.5 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 17-PDBS
Dimension 17-SIP Formed Leads
Win Source Part Number 047957-TDA8925J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8925J CAD Model

Description

Introducing the TDA8925J Class-D Audio Amplifier by NXP

The TDA8925J is a state-of-the-art audio amplifier chip developed by NXP Semiconductors, designed to deliver high-quality sound while maintaining efficiency and reliability. This integrated circuit is part of NXP's acclaimed audio processing product line, which is renowned for its performance and innovation in the audio technology industry.

Key Features

  • High Efficiency: The TDA8925J operates as a Class-D amplifier, which is known for its high efficiency. This means it can deliver powerful audio output without wasting much power as heat, making it an eco-friendly choice for audio applications.
  • Impressive Power Output: With the ability to provide up to 25W per channel into an 8-ohm load, this IC can drive a wide range of speakers, delivering clear and robust sound suitable for both home and professional audio systems.
  • Low Distortion: It boasts low levels of Total Harmonic Distortion (THD), ensuring that the audio output is clean and true to the original recording.
  • Thermal Protection: The TDA8925J is equipped with built-in thermal protection, safeguarding the IC from overheating and ensuring long-term reliability.
  • Compact Design: The IC's compact SO32 package allows for a small PCB footprint, making it ideal for space-constrained applications.

Applications

The versatility of the TDA8925J makes it suitable for a variety of audio applications, including:

  • Home theater systems
  • Active speakers
  • Television sound enhancements
  • Compact audio devices

Easy Integration

The TDA8925J is designed for easy integration into existing audio systems. Its simple application circuit does not require complex programming or additional components, which allows for a straightforward design process and quick time-to-market for audio products.

Conclusion

NXP's TDA8925J is a powerful, efficient, and reliable solution for modern audio amplification needs. Its combination of high output power, low distortion, and thermal protection makes it an excellent choice for designers and manufacturers looking to create high-quality audio systems with minimal power loss and maximum audio fidelity.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess