EN
  • EN
  • DE

MAX4951AECTP+

Part No MAX4951AECTP+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ESATA 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type Buffer, ReDriver
Applications eSATA
Data Rate (Max) 3Gbps
Number of Channels 1
Delay Time 240ps
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Case / Package 20-TQFN (4x4)
Win Source Part Number 1069026-MAX4951AECTP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4951AECTP+ CAD Model

Description

The MAX4951AECTP+ is a high-performance, dual-channel buffer designed by Maxim Integrated to provide a robust interface solution for systems that require the extension of PCI Express (PCIe) signals. This device is particularly suitable for applications that demand high-speed data transmission and minimal signal degradation over extended distances or through connectors.

Key Features

  • Dual-Channel Operation: The MAX4951AECTP+ features two independent channels, each capable of buffering PCIe signals efficiently. This dual-channel operation allows for versatility in applications requiring multiple signal buffering.
  • High-Speed Performance: With support for PCIe 1.0 and PCIe 2.0 standards, this buffer is capable of handling data rates up to 5.0Gbps, ensuring compatibility with high-speed interfaces and the smooth transmission of data.
  • Enhanced Signal Integrity: The device is engineered to enhance signal integrity, reducing jitter and signal degradation. This is crucial for maintaining the performance and reliability of the data transmission over longer distances.
  • Low Power Consumption: Maxim Integrated has designed the MAX4951AECTP+ with energy efficiency in mind. The low power consumption of this device makes it suitable for power-sensitive applications.
  • Extended Temperature Range: The buffer operates over an industrial temperature range, making it ideal for use in environments subject to extreme temperatures.
  • Compact Package: The device comes in a 20-pin TQFN package, offering a compact footprint that is beneficial for space-constrained applications.

Applications

The MAX4951AECTP+ is well-suited for a variety of applications, including:

  • Servers and Workstations
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • High-Speed Backplanes

With its combination of high-speed data handling, signal integrity enhancement, and low power consumption, the MAX4951AECTP+ is an excellent choice for designers looking to extend PCIe signals while maintaining performance and reliability.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7623 $63.3853
25+ $4.7286 $118.2150
38+ $4.5807 $174.0666
53+ $4.4329 $234.9437
68+ $4.2851 $291.3868
91+ $3.8415 $349.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess