EN
  • EN
  • DE

TDA8947J/N3,112

Part No TDA8947J/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 29W QUAD 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 29W x 2 @ 8 Ohm; 14W x 4 @ 4 Ohm
Supply Voltage - Operating 9 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 043064-TDA8947J/N3,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8947J/N3,112 CAD Model

Description

Product Overview: TDA8947J/N3,112

The TDA8947J/N3,112 is a versatile and high-performance audio power amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is well-suited for a wide range of applications, including televisions, desktop computers, portable speakers, and other audio equipment that requires a compact yet powerful audio amplification solution.

Key Features

  • Amplifier Type: The TDA8947J/N3,112 operates as a Class-B output amplifier, delivering a balanced combination of efficiency and audio performance.
  • Output Power: It can provide up to 4 x 1 W output power when connected to a 6 Ω load, making it capable of driving small to medium-sized speakers with clarity.
  • Flexible Supply Voltage: The IC operates over a wide supply voltage range from 9.5 V to 18 V, accommodating various power scenarios and enabling use in both portable and stationary audio devices.
  • Multiple Channels: This IC features four independent channels, allowing for versatile speaker configurations such as single-ended or bridge-tied load (BTL) setups.
  • Protection Circuitry: It includes built-in protection mechanisms against overheating, short-circuiting, and other electrical anomalies, ensuring reliability and longevity of the audio system.
  • Minimal External Components: The TDA8947J/N3,112 is designed to work with minimal external components, simplifying the design and reducing the overall bill of materials for audio products.

Applications

The TDA8947J/N3,112's compact size and robust output make it an excellent choice for a broad range of audio applications. Its ability to drive multiple speaker configurations with low distortion and noise makes it ideal for use in home audio systems, multimedia speakers, and other consumer audio electronics where space is at a premium and sound quality is important.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8947J/N3,112 is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in a variety of audio applications. With NXP's reputation in the semiconductor industry, customers can trust the TDA8947J/N3,112 for their audio amplification needs.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0584 $58.1096
47+ $2.5098 $117.9606
72+ $2.4313 $175.0536
99+ $2.3527 $232.9173
127+ $2.2742 $288.8234
170+ $2.0386 $346.5620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess