EN
  • EN
  • DE

TDA8947J/N3

Part No TDA8947J/N3
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 29W QUAD 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 29W x 2 @ 8 Ohm; 14W x 4 @ 4 Ohm
Supply Voltage - Operating 9 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 047959-TDA8947J/N3
Family Name TDA8947
Introduction Date February 06, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8947J/N3 CAD Model

Description

The TDA8947J/N3 from NXP Semiconductors is a versatile and high-performance audio amplifier integrated circuit (IC) designed to deliver quality sound amplification with efficiency and reliability. This audio power amplifier operates in Class AB mode, providing an excellent balance between power efficiency and audio fidelity, making it suitable for various applications ranging from television and monitor audio to small radio systems and portable audio setups.

Key Features

  • Power Output: The TDA8947J/N3 offers up to 4 x 7W of output power when driving a 4-ohm load, with a supply voltage of 18V, ensuring robust sound delivery for a range of audio experiences.
  • Flexibility: This IC can be configured in various modes, including Single-Ended (SE), Bridge-Tied Load (BTL), and Quad Single-Ended, providing design flexibility to accommodate different audio system requirements.
  • Low Distortion: The device is engineered to maintain low levels of Total Harmonic Distortion (THD), which ensures a clear and high-quality audio output, preserving the integrity of the original sound.
  • Protection Features: Integrated safety features include short-circuit protection, thermal protection, and a mute function, all of which contribute to the longevity and reliability of the IC under different operating conditions.
  • DC Volume Control: The TDA8947J/N3 comes with a DC volume control feature, allowing for smooth and continuous adjustment of the audio volume, which can be easily implemented via external circuitry.

Applications

The NXP TDA8947J/N3 is ideal for a range of applications where space and power efficiency are important. It is commonly used in:

  • Television sets
  • PC monitors
  • Portable and mini audio systems
  • Small radio systems

In summary, the TDA8947J/N3 is a highly integrated and efficient solution for audio amplification needs. With its multiple configuration options, low distortion levels, and robust protection features, it stands out as a reliable choice for manufacturers and designers looking to enhance the audio performance of their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0192 $60.3840
47+ $2.4775 $116.4425
73+ $2.4001 $175.2073
100+ $2.3227 $232.2700
129+ $2.2453 $289.6437
173+ $2.0132 $348.2836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess