EN
  • EN
  • DE

TDA8954TH/N1,118

Part No TDA8954TH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amplifiers IC LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Class Class-D
Output Power 210 W
THD plus Noise 0.05 %
Package / Case HSOP-24
Supply Voltage - Min 12.5 V
Supply Voltage - Max 42.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Reel
Product Audio Amplifiers
Type Power Amplifier
Brand NXP Semiconductors
CMRR - Common Mode Rejection Ratio 75 dB
Operating Supply Current 50 mA
Operating Supply Voltage 12.5 V to 42.5 V
Product Type Audio Amplifiers
Standard Pack Qty 500
Subcategory Audio ICs
Ultra Librarian 3D Model Ultra Librarian TDA8954TH/N1,118 CAD Model

Description

Product Overview: TDA8954TH/N1,118

The TDA8954TH/N1,118 is a high-fidelity audio power amplifier integrated circuit (IC) developed by NXP Semiconductors. This IC is designed to deliver exceptional audio performance for a wide range of applications, from professional audio systems to consumer electronics. With its advanced technology and features, the TDA8954TH/N1,118 provides an excellent solution for manufacturers looking to incorporate powerful and clear sound into their products.

Key Features

  • High Output Power: Capable of delivering 2 x 150 W into a 4 ohm load or 1 x 300 W into an 8 ohm load, making it suitable for driving a wide range of speakers with high efficiency.
  • Class-D Operation: The amplifier operates in Class-D mode, offering high power efficiency and reducing heat dissipation, which allows for a more compact design without the need for large heatsinks.
  • Low THD+N: With a total harmonic distortion plus noise (THD+N) of less than 0.005% at 1 kHz, the TDA8954TH/N1,118 ensures a clear and clean audio output without unwanted distortion.
  • Multiple Operating Modes: It supports both single-ended and bridge-tied load (BTL) configurations, providing flexibility for various audio system designs.
  • Advanced Protection Features: Includes integrated protections against overtemperature, short-circuit, and under-voltage, ensuring reliability and longevity of the amplifier and connected components.

Applications

The versatility of the TDA8954TH/N1,118 makes it an ideal choice for a broad spectrum of audio applications, including:

  • Home theater systems
  • Active speakers
  • Professional audio equipment
  • Public address systems
  • Audio/visual receivers

Technical Specifications

With a supply voltage ranging from ±12.5 V to ±42.5 V, the TDA8954TH/N1,118 is capable of driving a wide variety of speakers. The IC package is a HSOP24, which is suitable for surface-mount technology (SMT) and allows for a more streamlined manufacturing process.

In summary, the TDA8954TH/N1,118 from NXP Semiconductors is a robust and high-performance audio amplifier IC that offers a combination of power, efficiency, and audio fidelity, making it an excellent choice for any audio system designer looking to create a product with superior sound quality.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2707 $52.2707
3+ $48.9625 $146.8875
4+ $47.3083 $189.2332
5+ $44.0000 $220.0000
6+ $42.3459 $254.0754
8+ $40.6918 $325.5344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess