EN
  • EN
  • DE

TDA9382PS/N2/3I0910

Part No TDA9382PS/N2/3I0910
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DIP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 750001-TDA9382PS/N2/3I0910
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9382PS/N2/3I0910 CAD Model

Description

The TDA9382PS/N2/3I0910 is a high-quality integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is designed to meet the needs of modern television and monitor displays, providing robust performance and reliability. It is commonly used in the control systems of color TVs and is essential for ensuring smooth and efficient operations.

Key Features

  • Advanced Image Processing: The TDA9382PS/N2/3I0910 is equipped with sophisticated image processing capabilities, ensuring that viewers experience crisp, clear, and vibrant images on their screens.
  • Integrated Functions: This IC integrates multiple functions that are crucial for television operation, including signal decoding, image enhancement, and on-screen display, which simplifies the overall design and reduces the need for additional components.
  • High Compatibility: It is designed to be compatible with various video standards and can easily interface with other components in a television's circuitry, making it a versatile choice for manufacturers.
  • Low Power Consumption: The TDA9382PS/N2/3I0910 is optimized for low power consumption, contributing to the energy efficiency of the final product and helping to reduce electricity costs for end-users.
  • Compact Design: Its compact design enables it to fit into a wide range of television set designs, from the largest screen TVs to the more compact and portable models.

Applications

The TDA9382PS/N2/3I0910 is primarily used in the television industry, finding its place in the heart of both standard and high-definition TVs. Its versatility also allows it to be used in other video-related applications where reliable image processing is required.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA9382PS/N2/3I0910 is no exception. This product undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With NXP's reputation for excellence, you can trust that this IC will deliver consistent performance over its operational lifetime.

Support and Documentation

Customers can access comprehensive support and detailed documentation for the TDA9382PS/N2/3I0910, including datasheets, application notes, and design resources, to facilitate seamless integration into their products.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess