EN
  • EN
  • DE

TDA9395H/N1

Part No TDA9395H/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363158-TDA9395H/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9395H/N1 CAD Model

Description

The TDA9395H/N1 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This IC is specifically tailored for advanced television and display systems, providing a comprehensive solution for video signal processing. The TDA9395H/N1 is known for its robustness, versatility, and ability to deliver superior image quality, making it a popular choice among manufacturers of high-end televisions and monitors.

Key Features

  • Advanced Video Processing: The TDA9395H/N1 incorporates sophisticated algorithms that enhance video signal quality, delivering crisp and vibrant images.
  • Multi-Standard Support: This IC is capable of processing various video standards, making it extremely versatile and suitable for global applications.
  • Integrated Audio Support: In addition to video, it also offers audio processing capabilities, providing a complete multimedia solution.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9395H/N1 helps reduce overall power consumption of the display system.

Applications

The TDA9395H/N1 is ideal for a wide range of applications in the consumer electronics market. Its primary use is in television sets, where it serves as a core component in processing incoming video signals. Additionally, it can be found in high-definition monitors, digital signage displays, and other professional AV equipment where quality and reliability are paramount.

Technical Specifications

  • Package: The TDA9395H/N1 comes in a robust package designed to integrate seamlessly with modern PCB layouts.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring stability and performance under various conditions.
  • Compliance: NXP ensures that the TDA9395H/N1 complies with international standards for safety, performance, and environmental impact.

Quality and Support

NXP Semiconductors is committed to providing high-quality products and the TDA9395H/N1 is no exception. Customers can expect comprehensive technical support and documentation to facilitate design-in and development processes. With NXP's reputation for excellence in the semiconductor industry, users can trust the TDA9395H/N1 for their critical video processing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess