EN
  • EN
  • DE

TDA9801T/V1

Part No TDA9801T/V1
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC PLL DEMODULATOR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, Detector
Operating Supply Current 70mA
Supply Voltage - Operating 4.5 V to 9.9 V
Case / Package 20-SO
Win Source Part Number 053105-TDA9801T/V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9801T/V1 CAD Model

Description

The NXP TDA9801T/V1 is a versatile and high-performance integrated circuit designed for television and VCR applications. This multifunctional device is crafted to streamline the signal processing tasks associated with analog television signals, particularly in the IF (Intermediate Frequency) stage of a receiver.

Key Features

  • Multi-Standard Compatibility: The TDA9801T/V1 supports various television standards, including B/G, I, D/K, and L, making it a flexible option for global applications.
  • Integrated Filters: It comes with on-chip bandpass and trap filters, which reduce the need for external components and simplify circuit design.
  • AGC Function: The automatic gain control (AGC) function ensures consistent signal strength, providing stable image quality across different reception conditions.
  • Low Distortion: The device is engineered to maintain low levels of distortion, which is crucial for maintaining signal integrity and picture quality.
  • Minimal External Components: The TDA9801T/V1's design requires a minimal number of external components, which helps to reduce overall system cost and complexity.

Applications

The NXP TDA9801T/V1 is ideally suited for a range of applications within the consumer electronics sector. It is particularly beneficial for:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

The TDA9801T/V1 boasts a comprehensive set of technical specifications that cater to advanced television signal processing needs:

  • Supply Voltage: 5 V
  • Low Power Consumption
  • Sound Carrier Output
  • Positive or Negative Modulation AGC Output

This product exemplifies NXP's commitment to providing high-quality components that enhance the audio-visual experience for consumers. With its robust feature set and adaptability, the TDA9801T/V1 is an excellent choice for manufacturers looking to incorporate reliable and efficient IF processing into their designs.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
NEC
Lowest to $6.6747
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess