The NXP TDA9819T/V1 is a versatile integrated circuit designed for television sets and portable radios, providing an adaptable solution for sound intermediate frequency (IF) processing and FM radio demodulation. This highly integrated demodulator is part of NXP's acclaimed product lineup, known for reliability and performance in various electronic applications.
The TDA9819T/V1 is a multistandard sound processor capable of handling a wide range of television standards, including B/G, D/K, I, and L. It also supports the processing of FM radio signals, making it a dual-purpose IC for manufacturers looking to streamline their component inventory. With its multistandard capability, it offers flexibility in design and functionality, allowing for use in global markets without the need for multiple distinct components.
One of the key features of this IC is its ability to automatically detect and switch between various audio standards, simplifying circuit design and enhancing user experience. The TDA9819T/V1 also includes a 5.5 MHz to 10 MHz variable IF input, which enables it to accommodate different carrier frequencies. Its excellent sensitivity and selectivity ensure high-quality sound reproduction in various signal conditions.
The TDA9819T/V1 incorporates a range of functions, such as an FM-PLL demodulator with an integrated low-pass filter, an AM demodulator, and an adaptable de-emphasis circuit. It also features an automatic gain control (AGC) circuit that maintains consistent audio output levels despite fluctuations in the input signal strength.
Designed with convenience in mind, the TDA9819T/V1 comes in a compact SO28 package, making it suitable for space-constrained applications. Its low power consumption is ideal for portable devices, and the IC's robust design ensures reliable operation over a broad temperature range. Manufacturers and designers seeking a reliable and flexible solution for their audio processing needs will find the TDA9819T/V1 to be an excellent choice that upholds NXP's reputation for quality and innovation.