EN
  • EN
  • DE

TDA9950TT/C2

Part No TDA9950TT/C2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216135-TDA9950TT/C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9950TT/C2 CAD Model

Description

The TDA9950TT/C2 is a sophisticated silicon solution designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This integrated circuit (IC) is tailored for advanced television and audio systems, providing a high level of functionality and performance for consumer electronics applications.

Key Features

  • High-Quality Audio Processing: The TDA9950TT/C2 is engineered to deliver exceptional audio quality, supporting various audio formats and ensuring a premium listening experience.
  • Advanced Connectivity: Equipped with a range of interfaces, this IC allows for seamless integration with other components and systems, facilitating versatile audio and video applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9950TT/C2 minimizes power usage, making it suitable for applications where power conservation is critical.
  • Compact Design: Its small form factor ensures that it can be easily integrated into space-constrained designs, offering flexibility for product development.

Applications

The TDA9950TT/C2 is ideal for a wide range of applications within the consumer electronics sector. This includes, but is not limited to:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Digital video recorders (DVRs)
  • Audio/Video receivers (AVRs)

Technical Specifications

The TDA9950TT/C2 boasts a robust set of technical specifications that make it a versatile choice for developers and manufacturers:

  • Support for multiple audio formats
  • High fidelity audio processing capabilities
  • Integrated interfaces for simplified system design
  • Low-power operation to extend device battery life
  • Compact package suitable for slim and modern electronics designs

Conclusion

In conclusion, the TDA9950TT/C2 from NXP Semiconductors is a high-performance IC that offers a comprehensive solution for audio processing in consumer electronics. Its combination of superior audio quality, advanced connectivity options, low power consumption, and a compact design makes it an excellent choice for manufacturers looking to enhance their products with top-tier audio capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5960 $61.5560
26+ $4.5911 $119.3686
39+ $4.4479 $173.4681
54+ $4.3047 $232.4538
70+ $4.1615 $291.3050
93+ $3.7307 $346.9551
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess