EN
  • EN
  • DE

TDA9983BHW/15/C1

Part No TDA9983BHW/15/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description HDMI transmitter up to 150 MHz pixel rate with 3 ´ 8-bit video inputs and 4 ´ I2S-bus with S/PDIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266471-TDA9983BHW/15/C1
Manufacturer Homepage www.nxp.com
Family Name TDA9983B
Introduction Date May 20, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9983BHW/15/C1 CAD Model

Description

The NXP TDA9983BHW/15/C1 is a highly integrated HDMI transmitter offering an efficient solution for digital video and audio interfacing in consumer electronics. This advanced component is designed to meet the needs of high-definition multimedia applications, providing seamless connectivity between audio-visual sources and display systems.

Key Features:

  • High-Definition Multimedia Interface: Supports HDMI 1.3, enabling the transmission of high-definition video and multi-channel audio through a single cable.
  • Deep Color Support: Capable of handling 30/36/48-bit color depths, allowing for a richer and more vibrant visual experience.
  • Audio Versatility: Compatible with a wide range of audio formats, including standard stereo, DSD audio, and up to 8 channels of one-bit audio at 192 kHz.
  • Content Protection: Integrated HDCP 1.2 encoder for secure transmission of protected content, ensuring compliance with digital rights management standards.
  • Pixel Clock Rate: Supports pixel clocks up to 165 MHz, making it suitable for 1080p resolution and high refresh rates.
  • EDID Management: Built-in Extended Display Identification Data (EDID) management facilitates automatic configuration of connected display capabilities.
  • Consumer Electronics Control (CEC): Features CEC hardware support to allow for user control over multiple HDMI-connected devices with a single remote.

Applications:

The TDA9983BHW/15/C1 is ideal for a wide range of products requiring high-quality audio and video transmission, such as:

  • Digital TVs and Set-Top Boxes
  • Blu-ray and DVD Players/Recorders
  • AV Receivers and Home Theater Systems
  • Game Consoles
  • Personal Computers and Graphics Cards

Technical Specifications:

Parameter Value
HDMI Version 1.3
Color Depth Up to 48-bit
Audio Support Up to 8 channels @ 192kHz
HDCP Version 1.2
Pixel Clock Up to 165 MHz

With its robust feature set, the NXP TDA9983BHW/15/C1 HDMI transmitter stands out as a key component for manufacturers looking to deliver exceptional audio-visual experiences to end-users.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,753 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess