The TEA1553T, part of NXP Semiconductors' innovative GreenChip family, is a highly integrated SMPS (Switched-Mode Power Supply) control IC designed for high efficiency and low standby power consumption, making it an ideal solution for modern power supply requirements. This advanced IC is perfect for a wide range of applications, including adapters, chargers, and power supplies for consumer electronics, IT equipment, and standby and auxiliary power supplies.
Key Features
- High Efficiency: The TEA1553T is engineered to deliver high efficiency across a wide load range, which is crucial for reducing energy consumption and heat generation.
- Low Standby Power: Its ability to achieve ultra-low standby power consumption makes it compliant with international power-saving regulations.
- GreenChip Technology: As part of the GreenChip lineup, the TEA1553T incorporates innovative features that enable the design of green power supplies with a smaller ecological footprint.
- Frequency Modulation: The IC includes frequency modulation for reduced Electromagnetic Interference (EMI), allowing for easier compliance with EMI standards.
- Integrated Protection Features: It comes with several protection functions, such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.
Technical Specifications
- Supply Voltage Range: Typically 10.8 V to 21 V
- Operating Frequency: Up to 130 kHz
- Drive Capability: Capable of driving a large range of MOSFETs
- Package: SO16
Applications
The versatility of the TEA1553T makes it suitable for a variety of applications, including:
- Power supplies for LCD TVs and monitors
- Notebook adapters
- Energy-efficient power supplies for desktop computers
- Standby and auxiliary power supplies
By integrating the TEA1553T into your power supply design, you can achieve a balance between performance, reliability, and environmental sustainability. Its advanced features and compliance with energy-saving standards make it a forward-thinking choice for any power supply application.