EN
  • EN
  • DE

TEA1610TN5518

Part No TEA1610TN5518
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Resonant Convrtr Ctrlr 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Length 10 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 16
Operating Supply Current 2.4 mA
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1099044-TEA1610TN5518
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1610TN5518 CAD Model

Description

Introducing the TEA1610TN5518 from NXP Semiconductors

The TEA1610TN5518 is a pivotal component in modern power supply solutions, brought to you by NXP Semiconductors, a leader in the electronic components industry. This innovative product is designed to cater to the rigorous demands of high-efficiency, switch-mode power supplies (SMPS) across a variety of applications.

Key Features

  • Zero-Voltage Switching (ZVS): At the heart of the TEA1610TN5518 lies the Zero-Voltage Switching technology. This feature ensures that the power switches within your SMPS operate with minimal losses, as they are turned on at the point where the voltage across them is zero. This not only improves efficiency but also extends the life of your power switches by reducing stress.
  • GreenChip Technology: NXP's proprietary GreenChip technology is embedded in the TEA1610TN5518, emphasizing the company's commitment to energy efficiency and environmental sustainability. This technology makes the TEA1610TN5518 an ideal choice for energy-sensitive applications.
  • High Power Density: The component is designed to facilitate a high power density in power supplies, making it a compact yet powerful solution for space-constrained applications.
  • Flexibility: The TEA1610TN5518 is suitable for a broad range of power supply topologies, including half-bridge, full-bridge, and forward converters, providing design engineers with the flexibility to implement the most efficient and cost-effective power solutions.

Applications

The versatility of the TEA1610TN5518 extends to various applications. It is widely used in:

  • Desktop and laptop power adapters
  • Flat-panel television power supplies
  • Telecommunication equipment
  • Industrial power systems

Reliability and Support

As with all NXP products, the TEA1610TN5518 is backed by a robust support network, ensuring that you have access to the technical assistance and resources you need. The product's reliability is further reinforced by NXP's rigorous quality control processes, giving you peace of mind that your power supply solutions will perform consistently and effectively.

In summary, the TEA1610TN5518 from NXP Semiconductors represents a blend of efficiency, flexibility, and reliability, making it an excellent choice for your next power supply design project.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess