EN
  • EN
  • DE

NCP4201MNR2G

Part No NCP4201MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Programmable Multi-Phase Synchronous Buck Converter with PMBus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel VR11, VR11.1
Voltage - Input 1.7 V ~ 24 V
Number of Outputs 4
Voltage - Output 0.375 V ~ 1.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 1230264-NCP4201MNR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP4201
Introduction Date September 24, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4201MNR2G CAD Model

Description

ON Semiconductor NCP4201MNR2G Product Overview

The NCP4201MNR2G is a highly integrated and efficient power management IC designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile component is engineered to cater to the demanding power requirements of modern electronic systems, offering a flexible and reliable solution for a variety of applications.

Key Features

  • High-Efficiency Synchronous Buck Converter: The NCP4201MNR2G is equipped with a synchronous buck converter that delivers high efficiency and fast transient response, making it ideal for applications that require stable and reliable power delivery.
  • Adjustable Output Voltage: The output voltage of this IC can be adjusted to meet the specific needs of your application, providing a versatile platform for a wide range of power supply designs.
  • Integrated Power MOSFETs: With integrated high-side and low-side power MOSFETs, the NCP4201MNR2G simplifies the design process by reducing the number of external components required, leading to a more compact and cost-effective solution.
  • Overcurrent and Overtemperature Protection: To ensure the longevity and safety of the system, this IC includes features that protect against overcurrent and overtemperature conditions.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it suitable for multi-standard operations.

Applications

The NCP4201MNR2G from ON Semiconductor is ideal for a range of applications that demand high efficiency and compact power management solutions. It is commonly used in:

  • Desktop and Notebook Computers
  • Netbooks and Ultrabooks
  • Graphic Cards
  • Embedded Systems
  • Networking and Telecom Equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP4201MNR2G is no exception. Manufactured using industry-leading processes and materials, this product is designed to meet the stringent requirements of the most critical applications, ensuring long-term performance and stability.

Whether you're designing power supplies for consumer electronics, industrial systems, or communication infrastructure, the NCP4201MNR2G offers a high-performance solution that can help streamline your design process and enhance the overall efficiency of your end product.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2763 $121.2485
145+ $1.2370 $179.3650
195+ $1.1966 $233.3370
250+ $1.1573 $289.3250
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess