EN
  • EN
  • DE

TEA1703T

Part No TEA1703T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip SMPS standby control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266618-TEA1703T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1703T CAD Model

Description

Product Overview: TEA1703T from NXP

The TEA1703T is a high-performance, zero-power switch integrated circuit (IC) designed by NXP Semiconductors. This innovative product is specifically engineered to enable efficient energy management and to facilitate the design of power supplies with extremely low no-load power consumption. The TEA1703T is a pivotal component for applications requiring standby power modes, making it an essential choice for eco-friendly and energy-saving designs.

Key Features

  • Zero-Power Switch: The TEA1703T integrates a zero-power high-voltage switch that ensures no-load power consumption is minimized, thereby significantly reducing energy waste when the end application is in standby mode.
  • High-Voltage Startup: This IC comes with a high-voltage startup circuit, allowing the power supply to start up efficiently even under varying input voltage conditions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply designs and ensuring flexibility in application.
  • Low Quiescent Current: The TEA1703T boasts an extremely low quiescent current, which further contributes to the reduction of standby power consumption in the end product.

Applications

The TEA1703T is versatile and can be used in a wide range of applications where power efficiency is crucial. Some of these applications include:

  • Power adaptors
  • Chargers for portable devices
  • Standby and auxiliary power supplies

Environmental Impact and Compliance

As a product of NXP Semiconductors, the TEA1703T is manufactured with a commitment to environmental sustainability. NXP ensures that this IC complies with international regulations such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

With its innovative design focused on minimizing energy consumption without compromising performance, the TEA1703T from NXP is an ideal solution for developing power supplies that are both energy-efficient and cost-effective. Its integration into your product designs can significantly contribute to a greener footprint and a reduction in operational costs over the product's lifetime.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess