EN
  • EN
  • DE

TEA1733LTN1S1

Part No TEA1733LTN1S1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966538-TEA1733LTN1S1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1733LTN1S1 CAD Model

Description

Introducing the TEA1733LT/N1S1 from NXP Semiconductors

The TEA1733LT/N1S1 is a cutting-edge, low-power Switched Mode Power Supply (SMPS) controller IC designed by NXP Semiconductors. This versatile and energy-efficient component is a perfect fit for a wide range of power supply applications, particularly excelling in those that require a compact footprint and high efficiency. The TEA1733LT/N1S1 is part of NXP's GreenChip™ technology, which emphasizes low power consumption and promotes energy-saving solutions.

With its built-in green functions, the TEA1733LT/N1S1 ensures minimal power usage in standby mode, making it compliant with energy efficiency regulations such as Energy Star and the European Code of Conduct. These features not only contribute to a greener environment but also lead to cost savings for the end-user due to reduced energy bills.

Key Features

  • High Efficiency: The TEA1733LT/N1S1 offers excellent efficiency at both high and low loads, thanks to its variable frequency operation with valley switching.
  • Low Standby Power: Designed to meet stringent energy-saving standards, this controller IC achieves ultra-low standby power consumption.
  • Integrated Protections: The device includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1733LT/N1S1 employs frequency modulation for quieter operation.
  • Flexible Power Supply Design: This IC is suitable for a broad range of power supplies, from mobile phone chargers to notebook adapters, and can be used in both flyback and buck converter topologies.

Applications

The TEA1733LT/N1S1 is an ideal choice for designers looking to create efficient and compact power supply units. It is commonly used in:

  • Notebook adapters
  • Standby and auxiliary power supplies
  • Mobile phone chargers
  • Set-top boxes
  • Audio and video equipment

If you're in the market for a reliable, energy-efficient power supply controller that doesn't sacrifice performance, consider the TEA1733LT/N1S1 from NXP Semiconductors. Its advanced features and compliance with environmental standards make it an excellent choice for your next power supply design project.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess