EN
  • EN
  • DE

TEA1733P/N1

Part No TEA1733P/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 20.6V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 72%
Frequency - Switching 66.5kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 053120-TEA1733P/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1733P/N1 CAD Model

Description

Introducing the TEA1733P/N1 from NXP

The TEA1733P/N1 is a high-performance, low-power switch mode power supply (SMPS) controller IC designed by NXP Semiconductors. This versatile component is particularly well-suited for cost-effective, compact power applications. It is an ideal choice for those looking to develop efficient power solutions for a wide range of consumer electronics, including adapters for mobile devices, set-top boxes, and LCD monitors.

Key Features

  • GreenChip Technology: The TEA1733P/N1 incorporates NXP's GreenChip technology, which is designed to enable energy-efficient power supplies that meet the most stringent energy-saving standards.
  • Low Standby Power: One of the standout features of the TEA1733P/N1 is its ability to achieve ultra-low standby power consumption, making it compliant with Blue Angel, Energy Star, and other low-power norms.
  • Integrated Protection Features: To ensure reliability and safety, the TEA1733P/N1 comes with a suite of protection features, including overvoltage protection, overload protection, and a demagnetization detection mechanism that prevents transformer saturation.
  • Frequency Modulation: The controller IC uses frequency modulation to minimize ElectroMagnetic Interference (EMI), allowing for smoother operation and compliance with EMI regulatory standards.
  • Flexible Power Supply Design: The TEA1733P/N1 supports both flyback and buck converter topologies, providing designers with the flexibility to create a variety of power supply configurations.
  • High Efficiency: With its ability to operate in quasi-resonant mode at high power levels, the TEA1733P/N1 ensures high efficiency across a wide load range.

Applications

The TEA1733P/N1 is suitable for a diverse range of applications where efficient power conversion is critical. Its adaptability and low energy consumption make it an excellent choice for:

  • Consumer Electronics Adapters
  • Standby and Auxiliary Power Supplies
  • Set-top Boxes
  • LCD Monitors
  • Notebook Adapters

With the TEA1733P/N1, NXP continues to push the boundaries of power supply design, offering a solution that combines performance, efficiency, and versatility for today's energy-conscious market.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess