EN
  • EN
  • DE

TEA1781T

Part No TEA1781T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description GreenChip PC secondary control ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363966-TEA1781T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1781T CAD Model

Description

The TEA1781T from NXP Semiconductors is a highly integrated Switched Mode Power Supply (SMPS) controller designed for compact, efficient, and robust power conversion solutions. This controller is suitable for a wide range of applications, including adapters, chargers, and standby power supplies.

Featuring a quasi-resonant topology, the TEA1781T provides a low electromagnetic interference (EMI) signature, high efficiency, and a reduced component count, making it an ideal choice for modern, environmentally friendly power supply designs. The device operates in a quasi-resonant mode at high power levels for optimal efficiency and switches to fixed-frequency operation at lower power levels to maintain excellent performance across the entire load range.

Key Features:

  • High Efficiency: Quasi-resonant operation at high power levels for maximum efficiency and energy savings.
  • Low Standby Power: Excellent standby power performance, meeting stringent global energy efficiency standards.
  • Integrated Protections: Features various protection mechanisms including overvoltage, overcurrent, and overtemperature protection to ensure safe operation under abnormal conditions.
  • GreenChip Technology: Incorporates NXP's GreenChip technology for energy-efficient power solutions.
  • Frequency Modulation: Frequency modulation for reduced EMI and compliance with global EMI regulations.
  • Valley Switching: Valley switching for reduced switching losses and improved efficiency.

Applications:

  • Notebook adapters
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • Chargers for mobile devices

The TEA1781T is available in a compact SO8 package, enabling designers to create power supplies with a small form factor without sacrificing performance. With its integrated features and high level of integration, the TEA1781T allows for a simplified design process, reducing time to market for a variety of power supply applications.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $35.9690

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess