EN
  • EN
  • DE

TEA1853T1S501

Part No TEA1853T1S501
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960322-TEA1853T1S501
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1853T1S501 CAD Model

Description

Product Overview: TEA1853T1S501

The TEA1853T1S501 is a state-of-the-art green Switched Mode Power Supply (SMPS) controller IC from NXP Semiconductors. This advanced chip is designed to deliver high efficiency and performance for a wide range of power supply applications. Its cutting-edge features make it an ideal choice for the development of energy-efficient power solutions.

Key Features

  • GreenChip Technology: The TEA1853T1S501 incorporates NXP's GreenChip technology, which ensures low power consumption in standby mode, contributing to energy savings and compliance with international power efficiency regulations.
  • Integrated Protection Features: This controller IC includes various protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), enhancing the reliability and safety of the end application.
  • High-Level Integration: The device integrates all the control and protection functions required for building a robust power supply, reducing the number of external components needed and simplifying the design process.
  • Flexible Power Supply Design: It supports various power supply topologies, making it versatile for use in applications ranging from adapters and chargers to television power supplies and LED lighting.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1853T1S501 features frequency modulation, which helps in meeting EMI standards without compromising performance.

Applications

The TEA1853T1S501 is suitable for a diverse array of applications, including:

  • Notebook adapters
  • Consumer electronics power supplies
  • LED lighting systems
  • Standby and auxiliary power supplies

Quality and Support

NXP Semiconductors is known for its commitment to quality and the TEA1853T1S501 is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance. Technical support and detailed documentation are available to assist designers in implementing the TEA1853T1S501 into their power supply designs, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess